5 Ohms ±1% 50W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Non-Inductive Thick Film
RES, 5R, 1%, 50W, TO-263, THICK FILM; Resistance:5ohm; Resistance Tolerance:± 1%; Power Rating:50W; Resistor Case / Package:TO-263 (D2PAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:TDH50 Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 273-TDH50H5R00FE-ND | 77AH9532 |
| Product Name | Chip Resistor - Surface Mount | Res, 5R, 1%, 50W, To-263, Thick Film; Resistance Ohmite |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | Power Applications |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | TO-263-3, D2PAK | TO-263 (D2PAK) |
| Tolerance | 1 +/- % | 1 +/- % |