Ohmite Manufacturing Co. Through Hole Resistors TEH100MR100JE

Description
100 mOhms ±5% 100W Through Hole Resistor TO-247-2 Moisture Resistant, Non-Inductive, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
100 mOhms ±5% 100W Through Hole Resistor TO-247-2 Moisture Resistant, Non-Inductive, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - TEH100MR100JE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
TEH100MR100JE-ND
Through Hole Resistors TEH100MR100JE-ND
100 mOhms ±5% 100W Through Hole Resistor TO-247-2 Moisture Resistant, Non-Inductive, Pulse Withstanding Thick Film

100 mOhms ±5% 100W Through Hole Resistor TO-247-2 Moisture Resistant, Non-Inductive, Pulse Withstanding Thick Film

Buy Now Datasheet
Thick Film Resistor, 0.1 Ohm, 100W, 5%; Resistance Ohmite - 51R4522 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.1 Ohm, 100W, 5%; Resistance Ohmite
51R4522
Thick Film Resistor, 0.1 Ohm, 100W, 5%; Resistance Ohmite 51R4522
THICK FILM RESISTOR, 0.1 OHM, 100W, 5%; Resistance:0.1ohm; Product Range:TEH100 Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-247; Voltage Rating:350V; Resistor Technology:Thick Film RoHS Compliant: Yes

THICK FILM RESISTOR, 0.1 OHM, 100W, 5%; Resistance:0.1ohm; Product Range:TEH100 Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-247; Voltage Rating:350V; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number TEH100MR100JE-ND 51R4522
Product Name Through Hole Resistors Thick Film Resistor, 0.1 Ohm, 100W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-247-2 TO-247
Resistance Range 0.1000 ohms 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers