Ohmite Manufacturing Co. Through Hole Resistors TEH140M7K50FE

Description
7.5 kOhms ±1% 140W Through Hole Resistor TO-247-2 Non-Inductive, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
7.5 kOhms ±1% 140W Through Hole Resistor TO-247-2 Non-Inductive, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - TEH140M7K50FE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
TEH140M7K50FE-ND
Through Hole Resistors TEH140M7K50FE-ND
7.5 kOhms ±1% 140W Through Hole Resistor TO-247-2 Non-Inductive, Pulse Withstanding Thick Film

7.5 kOhms ±1% 140W Through Hole Resistor TO-247-2 Non-Inductive, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 7K5, 140W, To-247, Thick Film; Resistance Ohmite - 51AC9666 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K5, 140W, To-247, Thick Film; Resistance Ohmite
51AC9666
Res, 7K5, 140W, To-247, Thick Film; Resistance Ohmite 51AC9666
RES, 7K5, 140W, TO-247, THICK FILM; Resistance:7.5kohm; Product Range:TEH140 Series; Power Rating:140W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-247; Voltage Rating:500V; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: Yes

RES, 7K5, 140W, TO-247, THICK FILM; Resistance:7.5kohm; Product Range:TEH140 Series; Power Rating:140W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-247; Voltage Rating:500V; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number TEH140M7K50FE-ND 51AC9666
Product Name Through Hole Resistors Res, 7K5, 140W, To-247, Thick Film; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-247-2 TO-247
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details