Ohmite Manufacturing Co. 100W 1 Ohm 350V Resistor TEH100M1R00FE

Description
100W 1 Ohm 1% Thick Film Resistor, TO-247, 350V Product overview: TEH100M1R00FE from Ohmite is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100W, 1 Ohm, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100W, 1 Ohm, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-TEH100M1R00FE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
100W 1 Ohm 1% Thick Film Resistor, TO-247, 350V Product overview: TEH100M1R00FE from Ohmite is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100W, 1 Ohm, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100W, 1 Ohm, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-TEH100M1R00FE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100W 1 Ohm 350V Resistor - 53-TEH100M1R00FE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100W 1 Ohm 350V Resistor
53-TEH100M1R00FE
100W 1 Ohm 350V Resistor 53-TEH100M1R00FE
100W 1 Ohm 1% Thick Film Resistor, TO-247, 350V Product overview: TEH100M1R00FE from Ohmite is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100W, 1 Ohm, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100W, 1 Ohm, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-TEH100M1R00FE can be used for catalog matching and distributor lookup.

100W 1 Ohm 1% Thick Film Resistor, TO-247, 350V Product overview: TEH100M1R00FE from Ohmite is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100W, 1 Ohm, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100W, 1 Ohm, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-TEH100M1R00FE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - TEH100M1R00FE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
TEH100M1R00FE-ND
Through Hole Resistors TEH100M1R00FE-ND
1 Ohms ±1% 100W Through Hole Resistor TO-247-2 Moisture Resistant, Non-Inductive, Pulse Withstanding Thick Film

1 Ohms ±1% 100W Through Hole Resistor TO-247-2 Moisture Resistant, Non-Inductive, Pulse Withstanding Thick Film

Buy Now Datasheet
Thick Film Resistor, 1 Ohm, 100W, 1%; Resistance Ohmite - 51R4526 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 1 Ohm, 100W, 1%; Resistance Ohmite
51R4526
Thick Film Resistor, 1 Ohm, 100W, 1%; Resistance Ohmite 51R4526
THICK FILM RESISTOR, 1 OHM, 100W, 1%; Resistance:1ohm; Product Range:TEH100 Series; Power Rating:100W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-247; Voltage Rating:350V; Resistor Technology:Thick Film; Product Diameter:-RoHS Compliant: Yes

THICK FILM RESISTOR, 1 OHM, 100W, 1%; Resistance:1ohm; Product Range:TEH100 Series; Power Rating:100W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-247; Voltage Rating:350V; Resistor Technology:Thick Film; Product Diameter:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 53-TEH100M1R00FE TEH100M1R00FE-ND 51R4526
Product Name 100W 1 Ohm 350V Resistor Through Hole Resistors Thick Film Resistor, 1 Ohm, 100W, 1%; Resistance Ohmite
Technology / Construction THICK FILM Thick Film (Chip) Thick Film (Chip)
Resistance Range 1 ohms 1 ohms 1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 350 volts 350 volts
Operating AC Voltage 350 volts 350 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 499 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details