Ohmite Manufacturing Co. Through Hole Resistors TEH140M100RFE

Description
100 Ohms ±1% 140W Through Hole Resistor TO-247-2 Non-Inductive, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
100 Ohms ±1% 140W Through Hole Resistor TO-247-2 Non-Inductive, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - TEH140M100RFE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
TEH140M100RFE-ND
Through Hole Resistors TEH140M100RFE-ND
100 Ohms ±1% 140W Through Hole Resistor TO-247-2 Non-Inductive, Pulse Withstanding Thick Film

100 Ohms ±1% 140W Through Hole Resistor TO-247-2 Non-Inductive, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 100R, 140W, To-247, Thick Film; Resistance Ohmite - 51AC9653 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 140W, To-247, Thick Film; Resistance Ohmite
51AC9653
Res, 100R, 140W, To-247, Thick Film; Resistance Ohmite 51AC9653
RES, 100R, 140W, TO-247, THICK FILM; Resistance:100ohm; Product Range:TEH140 Series; Power Rating:140W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-247; Voltage Rating:500V; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: Yes

RES, 100R, 140W, TO-247, THICK FILM; Resistance:100ohm; Product Range:TEH140 Series; Power Rating:140W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-247; Voltage Rating:500V; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number TEH140M100RFE-ND 51AC9653
Product Name Through Hole Resistors Res, 100R, 140W, To-247, Thick Film; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-247-2 TO-247
Resistance Range 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers