Ohmite Manufacturing Co. Chassis Mount Resistors TAP650J100E

Description
100 Ohms ±5% 650W Thick Film Chassis Mount Resistor
Request a Quote Datasheet
Description
100 Ohms ±5% 650W Thick Film Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - TAP650J100E-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
TAP650J100E-ND
Chassis Mount Resistors TAP650J100E-ND
100 Ohms ±5% 650W Thick Film Chassis Mount Resistor

100 Ohms ±5% 650W Thick Film Chassis Mount Resistor

Buy Now Datasheet
Metal Film Resistor - TAP650J100E - Richardson RFPD
Downers Grove, IL, United States
Metal Film Resistor
TAP650J100E
Metal Film Resistor TAP650J100E
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Resistor, Thick Film, 100R, 5%, 650W; Resistance Ohmite - 43AC4139 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 100R, 5%, 650W; Resistance Ohmite
43AC4139
Resistor, Thick Film, 100R, 5%, 650W; Resistance Ohmite 43AC4139
RESISTOR, THICK FILM, 100R, 5%, 650W; Resistance:100ohm; Product Range:TAP650 Series; Power Rating:650W; Resistance Tolerance:± 5%; Voltage Rating:5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 150ppm/°C RoHS Compliant: Yes

RESISTOR, THICK FILM, 100R, 5%, 650W; Resistance:100ohm; Product Range:TAP650 Series; Power Rating:650W; Resistance Tolerance:± 5%; Voltage Rating:5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 150ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - TAP650J100E - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TAP650J100E
Chassis Mount Resistors TAP650J100E
650W HEATSINKABLE 100 OHM

650W HEATSINKABLE 100 OHM

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number TAP650J100E-ND TAP650J100E 43AC4139 TAP650J100E
Product Name Chassis Mount Resistors Metal Film Resistor Resistor, Thick Film, 100R, 5%, 650W; Resistance Ohmite Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) MetalFilm Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Box Wire Leads
Resistance Range 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C225J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1622824-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.3300 ohms
View Details
2 suppliers