1 kOhms ±10% 600W Thick Film Chassis Mount Resistor
Ohmite’s TAP600 delivers 600 watts of reliable power to a variety of power conditioning, power transmission, and power control applications. These resistors can be designed for liquid or air cooled heat sink systems. Applications include variable speed drives, power supplies, robotics, motor control, and other control devices.
Features:
RES CHAS MNT 1K OHM 10% 600W
RESISTOR, THICK FILM, 1 KOHMS, 600 WATT, 10% TOLERANCE, 150 PPM, -55 TO 150 C OPERATING TEMPERATURE, CHASSIS MOUNT, FLANGE TERMINATION. FREE 2 YEAR RADWELL WARRANTY
THICK FILM RESISTOR, 1KOHM, 600W, 10%; Resistance:1kohm; Product Range:TAP600 Series; Power Rating:600W; Resistance Tolerance:± 10%; Voltage Rating:5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 150ppm/°C RoHS Compliant: Yes
| DigiKey | Richardson RFPD | Allied Electronics, Inc. | Lingto Electronic Limited | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | TAP600K1K0E-ND | TAP600K1K0E | 70022400 | TAP600K1K0E | 18654907 | 64K6387 |
| Product Name | Chassis Mount Resistors | Thick Film Resistor | Resistor;Thick Film;Res 1 Kilohms;Pwr-Rtg 600 W;Tol 10%;SMT;Planar;Heat Sink | Chassis Mount Resistors | Resistor | Thick Film Resistor, 1Kohm, 600W, 10%; Resistance Ohmite |
| Configuration | Single Resistor | Single Resistor | ||||
| Category / Application | General Use | General Use | ||||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | Box | Surface Mount Technology (SMT / SMD) | M5 Threaded | |||
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % | 10 +/- % | 10 +/- % |