Ohmite Manufacturing Co. Chassis Mount Resistors TAP650J5K0E

Description
5 kOhms ±5% 650W Thick Film Chassis Mount Resistor
Request a Quote Datasheet
Description
5 kOhms ±5% 650W Thick Film Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - TAP650J5K0E-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
TAP650J5K0E-ND
Chassis Mount Resistors TAP650J5K0E-ND
5 kOhms ±5% 650W Thick Film Chassis Mount Resistor

5 kOhms ±5% 650W Thick Film Chassis Mount Resistor

Buy Now Datasheet
Metal Film Resistor - TAP650J5K0E - Richardson RFPD
Downers Grove, IL, United States
Metal Film Resistor
TAP650J5K0E
Metal Film Resistor TAP650J5K0E
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Chassis Mount Resistors - TAP650J5K0E - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TAP650J5K0E
Chassis Mount Resistors TAP650J5K0E
650W HEATSINKABLE 5000 OHM

650W HEATSINKABLE 5000 OHM

Supplier's Site Datasheet
Resistor, Thick Film, 5K, 5%, 650W; Resistance Ohmite - 43AC4145 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 5K, 5%, 650W; Resistance Ohmite
43AC4145
Resistor, Thick Film, 5K, 5%, 650W; Resistance Ohmite 43AC4145
RESISTOR, THICK FILM, 5K, 5%, 650W; Resistance:5kohm; Product Range:TAP650 Series; Power Rating:650W; Resistance Tolerance:± 5%; Voltage Rating:5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 150ppm/°C; Qualification:-RoHS Compliant: Yes

RESISTOR, THICK FILM, 5K, 5%, 650W; Resistance:5kohm; Product Range:TAP650 Series; Power Rating:650W; Resistance Tolerance:± 5%; Voltage Rating:5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 150ppm/°C; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number TAP650J5K0E-ND TAP650J5K0E TAP650J5K0E 43AC4145
Product Name Chassis Mount Resistors Metal Film Resistor Chassis Mount Resistors Resistor, Thick Film, 5K, 5%, 650W; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) MetalFilm Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Box Wire Leads
Resistance Range 5000 ohms 5000 ohms 5000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
BGRV, BSRV, BWRV Rectangular Type (For Automotive) -  - KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 1 to 56000 ohms
View Details