Ohmite Manufacturing Co. Through Hole Resistors TEH140M470RFE

Description
470 Ohms ±1% 140W Through Hole Resistor TO-247-2 Non-Inductive, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
470 Ohms ±1% 140W Through Hole Resistor TO-247-2 Non-Inductive, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - TEH140M470RFE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
TEH140M470RFE-ND
Through Hole Resistors TEH140M470RFE-ND
470 Ohms ±1% 140W Through Hole Resistor TO-247-2 Non-Inductive, Pulse Withstanding Thick Film

470 Ohms ±1% 140W Through Hole Resistor TO-247-2 Non-Inductive, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 470R, 140W, To-247, Thick Film; Resistance Ohmite - 51AC9663 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 140W, To-247, Thick Film; Resistance Ohmite
51AC9663
Res, 470R, 140W, To-247, Thick Film; Resistance Ohmite 51AC9663
RES, 470R, 140W, TO-247, THICK FILM; Resistance:470ohm; Product Range:TEH140 Series; Power Rating:140W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-247; Voltage Rating:500V; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: Yes

RES, 470R, 140W, TO-247, THICK FILM; Resistance:470ohm; Product Range:TEH140 Series; Power Rating:140W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-247; Voltage Rating:500V; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number TEH140M470RFE-ND 51AC9663
Product Name Through Hole Resistors Res, 470R, 140W, To-247, Thick Film; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-247-2 TO-247
Resistance Range 470 ohms 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers