Ohmite’s TAP600 delivers 600 watts of reliable power to a variety of power conditioning, power transmission, and power control applications. These resistors can be designed for liquid or air cooled heat sink systems. Applications include variable speed drives, power supplies, robotics, motor control, and other control devices.
22 Ohms ±10% 600W Thick Film Chassis Mount Resistor
RES CHAS MNT 22 OHM 10% 600W
| Richardson RFPD | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | TAP600K22R | TAP600K22R-ND | TAP600K22R |
| Product Name | Thick Film Resistor | Chassis Mount Resistors | Chassis Mount Resistors |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Mounting / Packaging | Box | M5 Threaded | |
| Resistance Range | 22 ohms | 22 ohms |