Ohmite Manufacturing Co. Heat Sinkable Planar, 800 Watt TAP800 Series

Description
800 Watt Heat Sinkable Planar Ohmite’s TAP800 Series dissipates 800 watts of power when used with a liquid or air cooled heat sink system. The TAP800 rounds out 600 watt (TAP600), 1000 watt (TAP1000) and 2000 watt (TAP2K0) product offerings. Resistive element of the TAP800 is specially designed for low inductance and capacitance. The element provides stable performance in addition to high wattage and pulse loading capability. Applications include variable speed drives, power supplies, robotics, motor control, control devices, and other power designs. Power rating 800 watts with proper heatsink resistance range 0.25-10K ohms 10% Tolerance standard 5% available TCR 150ppm Thermal resistance of 0.115°C/W to heatsink Low inductance design
Datasheet
Description
800 Watt Heat Sinkable Planar Ohmite’s TAP800 Series dissipates 800 watts of power when used with a liquid or air cooled heat sink system. The TAP800 rounds out 600 watt (TAP600), 1000 watt (TAP1000) and 2000 watt (TAP2K0) product offerings. Resistive element of the TAP800 is specially designed for low inductance and capacitance. The element provides stable performance in addition to high wattage and pulse loading capability. Applications include variable speed drives, power supplies, robotics, motor control, control devices, and other power designs. Power rating 800 watts with proper heatsink resistance range 0.25-10K ohms 10% Tolerance standard 5% available TCR 150ppm Thermal resistance of 0.115°C/W to heatsink Low inductance design
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinkable Planar, 800 Watt - TAP800 Series - Ohmite Manufacturing Co.
Warrenville, IL, United States
Heat Sinkable Planar, 800 Watt
TAP800 Series
Heat Sinkable Planar, 800 Watt TAP800 Series
800 Watt Heat Sinkable Planar Ohmite’s TAP800 Series dissipates 800 watts of power when used with a liquid or air cooled heat sink system. The TAP800 rounds out 600 watt (TAP600), 1000 watt (TAP1000) and 2000 watt (TAP2K0) product offerings. Resistive element of the TAP800 is specially designed for low inductance and capacitance. The element provides stable performance in addition to high wattage and pulse loading capability. Applications include variable speed drives, power supplies, robotics, motor control, control devices, and other power designs. Power rating 800 watts with proper heatsink resistance range 0.25-10K ohms 10% Tolerance standard 5% available TCR 150ppm Thermal resistance of 0.115°C/W to heatsink Low inductance design

800 Watt Heat Sinkable Planar

Ohmite’s TAP800 Series dissipates 800 watts of power when used with a liquid or air cooled heat sink system. The TAP800 rounds out 600 watt (TAP600), 1000 watt (TAP1000) and 2000 watt (TAP2K0) product offerings. Resistive element of the TAP800 is specially designed for low inductance and capacitance. The element provides stable performance in addition to high wattage and pulse loading capability. Applications include variable speed drives, power supplies, robotics, motor control, control devices, and other power designs.

  • Power rating 800 watts with proper heatsink
  • resistance range 0.25-10K ohms
  • 10% Tolerance standard 5% available
  • TCR 150ppm
  • Thermal resistance of 0.115°C/W to heatsink
  • Low inductance design
Supplier's Site Datasheet

Technical Specifications

  Ohmite Manufacturing Co.
Product Category Resistors
Product Number TAP800 Series
Product Name Heat Sinkable Planar, 800 Watt
Configuration Single Resistor
Mounting / Packaging Screw Terminals
Resistance Range 1 to 10000 ohms
Tolerance 5 to 10 +/- %
Temperature Coefficient 150 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249289 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details