Ohmite Manufacturing Co. Thick Film Resistor TAP800K5K0E

Description
Ohmite’s TAP800 Series dissipates 800 watts of power when used with a liquid or air cooled heat sink system. The TAP800 rounds out 600 watt (TAP600) and 1000 watt (TAP1000) product offerings. Applications include variable speed drives, power supplies, robotics, motor control, control devices, and other power designs.
Request a Quote Datasheet
Description
Ohmite’s TAP800 Series dissipates 800 watts of power when used with a liquid or air cooled heat sink system. The TAP800 rounds out 600 watt (TAP600) and 1000 watt (TAP1000) product offerings. Applications include variable speed drives, power supplies, robotics, motor control, control devices, and other power designs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor - TAP800K5K0E - Richardson RFPD
Downers Grove, IL, United States
Thick Film Resistor
TAP800K5K0E
Thick Film Resistor TAP800K5K0E
Ohmite’s TAP800 Series dissipates 800 watts of power when used with a liquid or air cooled heat sink system. The TAP800 rounds out 600 watt (TAP600) and 1000 watt (TAP1000) product offerings. Applications include variable speed drives, power supplies, robotics, motor control, control devices, and other power designs.

Ohmite’s TAP800 Series dissipates 800 watts of power when used with a liquid or air cooled heat sink system. The TAP800 rounds out 600 watt (TAP600) and 1000 watt (TAP1000) product offerings. Applications include variable speed drives, power supplies, robotics, motor control, control devices, and other power designs.

Supplier's Site Datasheet
Chassis Mount Resistors - TAP800K5K0E-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
TAP800K5K0E-ND
Chassis Mount Resistors TAP800K5K0E-ND
5 kOhms ±10% 800W Thick Film Chassis Mount Resistor

5 kOhms ±10% 800W Thick Film Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - TAP800K5K0E - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TAP800K5K0E
Chassis Mount Resistors TAP800K5K0E
RES CHAS MNT 5K OHM 10% 800W

RES CHAS MNT 5K OHM 10% 800W

Supplier's Site Datasheet
Resistor, Power, 5Kohm, 800W, 10%; Resistance Ohmite - 59M9777 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 5Kohm, 800W, 10%; Resistance Ohmite
59M9777
Resistor, Power, 5Kohm, 800W, 10%; Resistance Ohmite 59M9777
RESISTOR, POWER, 5KOHM, 800W, 10%; Resistance:5kohm; Product Range:TAP800 Series; Power Rating:800W; Resistance Tolerance:± 10%; Voltage Rating:5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 150ppm/°C; Qualification:-RoHS Compliant: Yes

RESISTOR, POWER, 5KOHM, 800W, 10%; Resistance:5kohm; Product Range:TAP800 Series; Power Rating:800W; Resistance Tolerance:± 10%; Voltage Rating:5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 150ppm/°C; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number TAP800K5K0E TAP800K5K0E-ND TAP800K5K0E 59M9777
Product Name Thick Film Resistor Chassis Mount Resistors Chassis Mount Resistors Resistor, Power, 5Kohm, 800W, 10%; Resistance Ohmite
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Configuration Single Resistor Single Resistor
Category / Application General Use
Mounting / Packaging Box M5 Threaded
Tolerance 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Adjustable Resistors - 1445506 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details