500 mOhms ±5% 100W Through Hole Resistor TO-247-2 Moisture Resistant, Non-Inductive, Pulse Withstanding Thick Film
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
THICK FILM RESISTOR, 0.5 OHM, 100W, 5%; Resistance:0.5ohm; Product Range:TEH100 Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-247; Voltage Rating:350V; Resistor Technology:Thick Film RoHS Compliant: Yes
| DigiKey | Richardson RFPD | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | TEH100MR500JE-ND | TEH100MR500JE | 51R4524 |
| Product Name | Through Hole Resistors | Miscellaneous Resistor | Thick Film Resistor, 0.5 Ohm, 100W, 5%; Resistance Ohmite |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | TO-247-2 | TO-247 | |
| Resistance Range | 0.5000 ohms | 0.5000 ohms |