Ohmite Manufacturing Co. Through Hole Resistors TCH35PR510JE

Description
510 mOhms ±5% 35W Through Hole Resistor TO-220-2 Moisture Resistant Thick Film
Request a Quote Datasheet
Description
510 mOhms ±5% 35W Through Hole Resistor TO-220-2 Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - TCH35PR510JE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
TCH35PR510JE-ND
Through Hole Resistors TCH35PR510JE-ND
510 mOhms ±5% 35W Through Hole Resistor TO-220-2 Moisture Resistant Thick Film

510 mOhms ±5% 35W Through Hole Resistor TO-220-2 Moisture Resistant Thick Film

Buy Now Datasheet
Thick Film Resistor, 0.51 Ohm, 35W, 5%; Resistance Ohmite - 64K6761 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.51 Ohm, 35W, 5%; Resistance Ohmite
64K6761
Thick Film Resistor, 0.51 Ohm, 35W, 5%; Resistance Ohmite 64K6761
THICK FILM RESISTOR, 0.51 OHM, 35W, 5%; Resistance:0.51ohm; Product Range:TCH Series; Power Rating:35W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: Yes

THICK FILM RESISTOR, 0.51 OHM, 35W, 5%; Resistance:0.51ohm; Product Range:TCH Series; Power Rating:35W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number TCH35PR510JE-ND 64K6761
Product Name Through Hole Resistors Thick Film Resistor, 0.51 Ohm, 35W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-220-2 TO-220
Resistance Range 0.5100 ohms 0.5100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details