Ohmite Manufacturing Co. Chip Resistor - Surface Mount TDH50HR050JE-TR

Description
50 mOhms ±5% 50W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Non-Inductive Thick Film
Request a Quote Datasheet
Description
50 mOhms ±5% 50W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 273-TDH50HR050JETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-TDH50HR050JETR-ND
Chip Resistor - Surface Mount 273-TDH50HR050JETR-ND
50 mOhms ±5% 50W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Non-Inductive Thick Film

50 mOhms ±5% 50W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Non-Inductive Thick Film

Buy Now Datasheet
Res, 0R05, 5%, 50W, To-263, Thick Film; Resistance Ohmite - 77AH9509 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R05, 5%, 50W, To-263, Thick Film; Resistance Ohmite
77AH9509
Res, 0R05, 5%, 50W, To-263, Thick Film; Resistance Ohmite 77AH9509
RES, 0R05, 5%, 50W, TO-263, THICK FILM; Resistance:0.05ohm; Product Range:TDH50 Series; Resistor Case / Package:TO-263 (D2PAK); Power Rating:50W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:10.3mm

RES, 0R05, 5%, 50W, TO-263, THICK FILM; Resistance:0.05ohm; Product Range:TDH50 Series; Resistor Case / Package:TO-263 (D2PAK); Power Rating:50W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:10.3mm

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 273-TDH50HR050JETR-ND 77AH9509
Product Name Chip Resistor - Surface Mount Res, 0R05, 5%, 50W, To-263, Thick Film; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-263-3, D2PAK TO-263 (D2PAK)
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R681JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1614971-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.3 ohms
View Details
2 suppliers