Ohmite Manufacturing Co. Chip Resistor - Surface Mount TDH35P33R0JE

Description
33 Ohms ±5% 35W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Moisture Resistant Thick Film
Request a Quote Datasheet
Description
33 Ohms ±5% 35W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TDH35P33R0JE-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TDH35P33R0JE-ND
Chip Resistor - Surface Mount TDH35P33R0JE-ND
33 Ohms ±5% 35W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Moisture Resistant Thick Film

33 Ohms ±5% 35W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Moisture Resistant Thick Film

Buy Now Datasheet
Resistor Thick Film, 33 Ohm, 35W, 5%; Resistance Ohmite - 64K6824 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Thick Film, 33 Ohm, 35W, 5%; Resistance Ohmite
64K6824
Resistor Thick Film, 33 Ohm, 35W, 5%; Resistance Ohmite 64K6824
RESISTOR THICK FILM, 33 OHM, 35W, 5%; Resistance:33ohm; Resistance Tolerance:± 5%; Power Rating:35W; Resistor Case / Package:TO-263 (D2PAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:TDH35 Series RoHS Compliant: Yes

RESISTOR THICK FILM, 33 OHM, 35W, 5%; Resistance:33ohm; Resistance Tolerance:± 5%; Power Rating:35W; Resistor Case / Package:TO-263 (D2PAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:TDH35 Series RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - TDH35P33R0JE - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
TDH35P33R0JE
Resistors - Chip Resistor - Surface Mount TDH35P33R0JE
RES SMD 33 OHM 5% 35W D2PAK

RES SMD 33 OHM 5% 35W D2PAK

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number TDH35P33R0JE-ND 64K6824 TDH35P33R0JE
Product Name Chip Resistor - Surface Mount Resistor Thick Film, 33 Ohm, 35W, 5%; Resistance Ohmite Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-263-3, D2PAK TO-263 (D2PAK) TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Resistance Range 33 ohms 33 ohms 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD513GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details