220 Ohms ±10% 800W Thick Film Chassis Mount Resistor
Ohmite’s TAP800 Series dissipates 800 watts of power when used with a liquid or air cooled heat sink system. The TAP800 rounds out 600 watt (TAP600) and 1000 watt (TAP1000) product offerings. Applications include variable speed drives, power supplies, robotics, motor control, control devices, and other power designs.
RESISTOR, POWER, 220 OHM, 800W, 10%; Resistance:220ohm; Product Range:TAP800 Series; Power Rating:800W; Resistance Tolerance:± 10%; Voltage Rating:5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 150ppm/°C RoHS Compliant: Yes
RES CHAS MNT 220 OHM 10% 800W
| DigiKey | Richardson RFPD | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | TAP800K220E-ND | TAP800K220E | 59M9775 | TAP800K220E |
| Product Name | Chassis Mount Resistors | Thick Film Resistor | Resistor, Power, 220 Ohm, 800W, 10%; Resistance Ohmite | Chassis Mount Resistors |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Box | M5 Threaded | ||
| Resistance Range | 220 ohms | 220 ohms | 220 ohms |