ASAP Semiconductor LLC Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
400
450
500
550
600
650
700
710
720
730
740
750
758
759
760
761
762
763
764
765
766
767
768
769
770
780
790
800
810
820
830
850
900
950
1000
1050
1100
1500
1578
| Product Name | Notes |
|---|---|
| MF,1/2W,110,2%,100PP M,R/.01%,T/R | |
| MF,1/2W,12.1K,1%,100 PPM,R/.01%,BULK | |
| MF,1/2W,121,1%,100PP M,R/.01%,T/R | |
| RES 1.02Kohm 1% 1/2W AXIAL | |
| RES 1.02Mohm 1% 1/2W AXIAL | |
| RES 1.05Kohm 1% 1/2W AXIAL | |
| RES 1.07Kohm 1% 1/2W AXIAL | |
| RES 1.13Kohm 1% 1/2W AXIAL | |
| RES 1.15Kohm 1% 1/2W AXIAL | |
| RES 1.18Kohm 1% 1/2W AXIAL | |
| RES 1.1Kohm 1% 1/2W AXIAL | |
| RES 1.1Kohm 2% 1/2W AXIAL | |
| RES 1.21Kohm 1% 1/2W AXIAL | |
| RES 1.24Kohm 1% 1/2W AXIAL | |
| RES 1.24Mohm 1% 1/2W AXIAL | |
| RES 1.27Kohm 1% 1/2W AXIAL | |
| RES 1.2Kohm 1% 1/2W AXIAL | |
| RES 1.2Kohm 2% 1/2W AXIAL | |
| RES 1.2Mohm 2% 1/2W AXIAL | |
| RES 10.2Kohm 1% 1/2W AXIAL | |
| RES 10.5Kohm 1% 1/2W AXIAL | |
| RES 10.5ohm 1% 1/2W AXIAL | |
| RES 10.7ohm 1% 1/2W AXIAL | |
| RES 102Kohm 1% 1/2W AXIAL | |
| RES 102ohm 1% 1/2W AXIAL | |
| RES 105Kohm 1% 1/2W AXIAL | |
| RES 105ohm 1% 1/2W AXIAL | |
| RES 107ohm 1% 1/2W AXIAL | |
| RES 10ohm 1% 1/2W AXIAL | |
| RES 10ohm 2% 1/2W AXIAL | |
| RES 11.3Kohm 1% 1/2W AXIAL | |
| RES 11.3ohm 1% 1/2W AXIAL | |
| RES 11.5Kohm 1% 1/2W AXIAL | |
| RES 11.5ohm 1% 1/2W AXIAL | |
| RES 11.8Kohm 1% 1/2W AXIAL | |
| RES 11.8ohm 1% 1/2W AXIAL | |
| RES 110Kohm 1% 1/2W AXIAL | |
| RES 110Kohm 2% 1/2W AXIAL | |
| RES 110ohm 1% 1/2W AXIAL | |
| RES 110ohm 2% 1/2W AXIAL | |
| RES 113Kohm 1% 1/2W AXIAL | |
| RES 113ohm 1% 1/2W AXIAL | |
| RES 115Kohm 1% 1/2W AXIAL | |
| RES 115ohm 1% 1/2W AXIAL | |
| RES 118ohm 1% 1/2W AXIAL | |
| RES 11Kohm 1% 1/2W AXIAL | |
| RES 11Kohm 2% 1/2W AXIAL | |
| RES 11ohm 1% 1/2W AXIAL | |
| RES 11ohm 2% 1/2W AXIAL | |
| RES 12.1Kohm 1% 1/2W AXIAL | |
| RES 12.1ohm 1% 1/2W AXIAL | |
| RES 12.4ohm 1% 1/2W AXIAL | |
| RES 12.7Kohm 1% 1/2W AXIAL | |
| RES 12.7ohm 1% 1/2W AXIAL | |
| RES 120Kohm 2% 1/2W AXIAL | |
| RES 120ohm 2% 1/2W AXIAL | |
| RES 121Kohm 1% 1/2W AXIAL | |
| RES 121ohm 1% 1/2W AXIAL | |
| RES 124Kohm 1% 1/2W AXIAL | |
| RES 124ohm 1% 1/2W AXIAL | |
| RES 127Kohm 1% 1/2W AXIAL | |
| RES 127ohm 1% 1/2W AXIAL | |
| RES 12Kohm 2% 1/2W AXIAL | |
| RES 12ohm 2% 1/2W AXIAL | |
| RES 130ohm 1% 1/2W AXIAL | |
| RES 1Mohm 2% 1/2W AXIAL | |
| Res Metal Film 1.02K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 1.05K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 1.05K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 1.07K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 1.07K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 1.13K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 1.13K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 1.15K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 1.15K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 1.18K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 1.18K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 1.1K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 1.1K Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 1.1K Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 1.1K Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 1.21K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 1.21K Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 1.24M Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 1.27K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 1.27K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole | |
| Res Metal Film 1.2K Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 1.2K Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 1.2K Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole | |
| Res Metal Film 1.2K Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 1.2K Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 1.2M Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 10 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 10 Ohm 1% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 10 Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 10 Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 10 Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole | |
| Res Metal Film 10.2K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 10.2K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 10.5K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 102K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 105 Ohm 1% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk | |
| Res Metal Film 105 Ohm 1% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 105K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 11 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 11 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 11 Ohm 1% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 11 Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 11 Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole | |
| Res Metal Film 11 Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 11 Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 11.3K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 11.5K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 11.5K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 110 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 110 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole | |
| Res Metal Film 110 Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 110 Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 110 Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 110K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 110K Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 113 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 115K Ohm 1% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 11K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 11K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 11K Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 11K Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 12 Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 12 Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 12.1 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 12.1 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 12.1K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 12.7K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 12.7K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 12.7K Ohm 1% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 120 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 120 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 120 Ohm 1% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 120 Ohm 1% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 120 Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 120 Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole | |
| Res Metal Film 120 Ohm 2% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk | |
| Res Metal Film 120 Ohm 2% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 120 Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 120K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 120K Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 120K Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 120K Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 120K Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 121 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 121 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole | |
| Res Metal Film 121 Ohm 1% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk | |
| Res Metal Film 121K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 124K Ohm 1% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 127 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 127 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 12K Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 12K Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 12K Ohm 2% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 12K Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 12K Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 130 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 130 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 1M Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 1M Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 1M Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Resistor-Fixed-Singl e-Through-Hole | |
| RLR20C1151FR | |
| RLR20C1211FRB14 | |
| RLR20C1271FR |
| << Prev | Next >> |