Vishay Intertechnology, Inc. RES 1M OHM 2% 1/2W AXIAL RLR20C1004GRBSL

Description
RES 1Mohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 1Mohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1M OHM 2% 1/2W AXIAL - RLR20C1004GRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1M OHM 2% 1/2W AXIAL
RLR20C1004GRBSL
RES 1M OHM 2% 1/2W AXIAL RLR20C1004GRBSL
RES 1Mohm 2% 1/2W AXIAL

RES 1Mohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C1004GRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C1004GRBSL-ND
Through Hole Resistors RLR20C1004GRBSL-ND
1 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C1004GRBSL RLR20C1004GRBSL-ND
Product Name RES 1M OHM 2% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.00E6 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1200 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311264 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C150J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers