ASAP Semiconductor LLC Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
400
450
500
550
600
650
700
710
720
730
740
750
757
758
759
760
761
762
763
764
765
766
767
768
769
770
780
790
800
810
820
850
900
950
1000
1050
1100
1500
1578
| Product Name | Notes |
|---|---|
| MF,1/2W,100,1%,100PP M,R/.01%,T/R | |
| MF,1/2W,100K,1%,100P PM,R/.01%,T/R | |
| RES 100Kohm 1% 1/2W AXIAL | |
| RES 100Kohm 2% 1/2W AXIAL | |
| RES 100ohm 1% 1/2W AXIAL | |
| RES 100ohm 2% 1/2W AXIAL | |
| RES 10Kohm 1% 1/2W AXIAL | |
| RES 10Kohm 2% 1/2W AXIAL | |
| RES 1Kohm 1% 1/2W AXIAL | |
| RES 1Kohm 2% 1/2W AXIAL | |
| RES 1Mohm 1% 1/2W AXIAL | |
| RES 9.09ohm 1% 1/4W AXIAL | |
| RES 9.1Mohm 2% 1/4W AXIAL | |
| RES 9.1ohm 2% 1/4W AXIAL | |
| RES 9.31Kohm 1% 1/4W AXIAL | |
| RES 9.31ohm 1% 1/4W AXIAL | |
| RES 9.53Kohm 1% 1/4W AXIAL | |
| RES 9.53ohm 1% 1/4W AXIAL | |
| RES 9.76Kohm 1% 1/4W AXIAL | |
| RES 9.76Mohm 1% 1/4W AXIAL | |
| RES 9.76ohm 1% 1/4W AXIAL | |
| RES 910Kohm 2% 1/4W AXIAL | |
| RES 91ohm 1% 1/4W AXIAL | |
| RES 91ohm 2% 1/4W AXIAL | |
| RES 93.1Kohm 1% 1/4W AXIAL | |
| RES 93.1ohm 1% 1/4W AXIAL | |
| RES 931Kohm 1% 1/4W AXIAL | |
| RES 931ohm 1% 1/4W AXIAL | |
| RES 95.3Kohm 1% 1/4W AXIAL | |
| RES 95.3ohm 1% 1/4W AXIAL | |
| RES 953Kohm 1% 1/4W AXIAL | |
| RES 953ohm 1% 1/4W AXIAL | |
| RES 97.6Kohm 1% 1/4W AXIAL | |
| RES 97.6ohm 1% 1/4W AXIAL | |
| RES 976Kohm 1% 1/4W AXIAL | |
| RES 976ohm 1% 1/4W AXIAL | |
| Res Metal Film 100 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 100 Ohm 1% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 100 Ohm 1% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 100 Ohm 1% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 100 Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 100 Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 100 Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 100K Ohm 1% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk | |
| Res Metal Film 100K Ohm 1% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 100K Ohm 1% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 100K Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 100K Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 100K Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 10K Ohm 1% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 10K Ohm 1% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 10K Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 10K Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole | |
| Res Metal Film 10K Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 10K Ohm 2% 1/2W 100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 1K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 1K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole | |
| Res Metal Film 1K Ohm 1% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 1K Ohm 1% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 1K Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 1K Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 1K Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole | |
| Res Metal Film 1K Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 1K Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 1M Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 1M Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 1M Ohm 1% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk | |
| Res Metal Film 1M Ohm 1% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 9.09 Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 9.1 Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 9.19K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 9.1M Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 9.1M Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 9.1M Ohm 2% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk | |
| Res Metal Film 9.1M Ohm 2% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 9.31 Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 9.31K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 9.31K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 9.53K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 9.76 Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 9.76K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 9.76K Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk | |
| Res Metal Film 9.76M Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 9.76M Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk | |
| Res Metal Film 9.76M Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 91 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 91 Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 91 Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 91 Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 91 Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 910K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 910K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole | |
| Res Metal Film 910K Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 93.1 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 93.1 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 93.1K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 93.1K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 93.1K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole | |
| Res Metal Film 93.1K Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 93.6K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 93.6K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 931 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 931K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 931K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole | |
| Res Metal Film 937 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 95.3 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 95.3 Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 95.3 Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 95.3 Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 95.3K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 95.3K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 95.3K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole | |
| Res Metal Film 95.3K Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 953 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 953 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 953 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole | |
| Res Metal Film 953K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 953K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 97.6 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 97.6 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole | |
| Res Metal Film 97.6K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 97.6K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole | |
| Res Metal Film 976 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 976 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 976 Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 976 Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 976K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 976K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Resistor-Fixed-Singl e-Through-Hole | |
| RLR07C9311FSB14 | |
| RLR07C9533FS | |
| RLR07C95R3FS | |
| RLR07C9762FS | |
| RLR07C97R6FS | |
| RLR20C1002FR | |
| RLR20C1002FRB14 | |
| RLR20C1002FRRE5 | |
| RLR20C1002FRRE6 | |
| RLR20C1002FRRE7 | |
| RLR20C1002FRRE8 | |
| RLR20C1002GR | |
| RLR20C1003FRB14 | |
| RLR20C1003FRR36 | |
| RLR20C1003FRRE5 | |
| RLR20C1003FRRE7 | |
| RLR20C1003FRRE8 |
| << Prev | Next >> |