Vishay Intertechnology, Inc. RES 10.2K OHM 1% 1/2W AXIAL RLR20C1022FRRSL

Description
RES 10.2Kohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 10.2Kohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.2K OHM 1% 1/2W AXIAL - RLR20C1022FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.2K OHM 1% 1/2W AXIAL
RLR20C1022FRRSL
RES 10.2K OHM 1% 1/2W AXIAL RLR20C1022FRRSL
RES 10.2Kohm 1% 1/2W AXIAL

RES 10.2Kohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C1022FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C1022FRRSL-ND
Through Hole Resistors RLR20C1022FRRSL-ND
10.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C1022FRRSL RLR20C1022FRRSL-ND
Product Name RES 10.2K OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260417 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers