Vishay Intertechnology, Inc. RES 1.2K OHM 2% 1/2W AXIAL RLR20C1201GRBSL

Description
RES 1.2Kohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 1.2Kohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.2K OHM 2% 1/2W AXIAL - RLR20C1201GRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.2K OHM 2% 1/2W AXIAL
RLR20C1201GRBSL
RES 1.2K OHM 2% 1/2W AXIAL RLR20C1201GRBSL
RES 1.2Kohm 2% 1/2W AXIAL

RES 1.2Kohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C1201GRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C1201GRBSL-ND
Through Hole Resistors RLR20C1201GRBSL-ND
1.2 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.2 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR20C1201GRBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C1201GRBSL
Through Hole Resistors RLR20C1201GRBSL
RES 1.2K OHM 2% 1/2W AXIAL

RES 1.2K OHM 2% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR20C1201GRBSL RLR20C1201GRBSL-ND RLR20C1201GRBSL
Product Name RES 1.2K OHM 2% 1/2W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 1200 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R471JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers