Vishay Intertechnology, Inc. RES 11.8K OHM 1% 1/2W AXIAL RLR20C1182FRBSL

Description
RES 11.8Kohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 11.8Kohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.8K OHM 1% 1/2W AXIAL - RLR20C1182FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.8K OHM 1% 1/2W AXIAL
RLR20C1182FRBSL
RES 11.8K OHM 1% 1/2W AXIAL RLR20C1182FRBSL
RES 11.8Kohm 1% 1/2W AXIAL

RES 11.8Kohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C1182FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C1182FRBSL-ND
Through Hole Resistors RLR20C1182FRBSL-ND
11.8 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

11.8 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C1182FRBSL RLR20C1182FRBSL-ND
Product Name RES 11.8K OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11800 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details