Vishay Intertechnology, Inc. RES 127 OHM 1% 1/2W AXIAL RLR20C1270FRBSL

Description
RES 127ohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 127ohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 127 OHM 1% 1/2W AXIAL - RLR20C1270FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 127 OHM 1% 1/2W AXIAL
RLR20C1270FRBSL
RES 127 OHM 1% 1/2W AXIAL RLR20C1270FRBSL
RES 127ohm 1% 1/2W AXIAL

RES 127ohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C1270FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C1270FRBSL-ND
Through Hole Resistors RLR20C1270FRBSL-ND
127 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

127 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C1270FRBSL RLR20C1270FRBSL-ND
Product Name RES 127 OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 127 ohms 127 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details