Vishay Intertechnology, Inc. Res Metal Film 124K Ohm 1% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk RLR20C1243FMB14

Description
Res Metal Film 124K Ohm 1% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 124K Ohm 1% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 124K Ohm 1% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk - RLR20C1243FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 124K Ohm 1% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
RLR20C1243FMB14
Res Metal Film 124K Ohm 1% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk RLR20C1243FMB14
Res Metal Film 124K Ohm 1% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk

Res Metal Film 124K Ohm 1% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RLR20C1243FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C1243FMB14-ND
Through Hole Resistors RLR20C1243FMB14-ND
124 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

124 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR20C1243FMB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C1243FMB14
Through Hole Resistors RLR20C1243FMB14
RES 124K OHM 1% 1/2W AXIAL

RES 124K OHM 1% 1/2W AXIAL

Supplier's Site Datasheet
Resistor,metal Film,124Kohms,350Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 31M8324 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,124Kohms,350Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
31M8324
Resistor,metal Film,124Kohms,350Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 31M8324
Resistor,Metal Film,124KOhms,350WV, 1+/-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,124KOhms,350WV,1+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RLR20C1243FMB14 RLR20C1243FMB14-ND RLR20C1243FMB14 31M8324
Product Name Res Metal Film 124K Ohm 1% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk Through Hole Resistors Through Hole Resistors Resistor,metal Film,124Kohms,350Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 2 watts 0.5000 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers