Vishay Intertechnology, Inc. RES 11 OHM 2% 1/2W AXIAL RLR20C11R0GRRSL

Description
RES 11ohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 11ohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11 OHM 2% 1/2W AXIAL - RLR20C11R0GRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11 OHM 2% 1/2W AXIAL
RLR20C11R0GRRSL
RES 11 OHM 2% 1/2W AXIAL RLR20C11R0GRRSL
RES 11ohm 2% 1/2W AXIAL

RES 11ohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C11R0GRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C11R0GRRSL-ND
Through Hole Resistors RLR20C11R0GRRSL-ND
11 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

11 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C11R0GRRSL RLR20C11R0GRRSL-ND
Product Name RES 11 OHM 2% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11 ohms 11 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details