Vishay Intertechnology, Inc. RES 11K OHM 1% 1/2W AXIAL RLR20C1102FRRSL

Description
RES 11Kohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 11Kohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11K OHM 1% 1/2W AXIAL - RLR20C1102FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11K OHM 1% 1/2W AXIAL
RLR20C1102FRRSL
RES 11K OHM 1% 1/2W AXIAL RLR20C1102FRRSL
RES 11Kohm 1% 1/2W AXIAL

RES 11Kohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C1102FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C1102FRRSL-ND
Through Hole Resistors RLR20C1102FRRSL-ND
11 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

11 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C1102FRRSL RLR20C1102FRRSL-ND
Product Name RES 11K OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details