Vishay Intertechnology, Inc. Through Hole Resistors RLR20C1213FRB14

Description
121 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
121 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR20C1213FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C1213FRB14-ND
Through Hole Resistors RLR20C1213FRB14-ND
121 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

121 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 121K OHM 1% 1/2W AXIAL - RLR20C1213FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 121K OHM 1% 1/2W AXIAL
RLR20C1213FRB14
RES 121K OHM 1% 1/2W AXIAL RLR20C1213FRB14
RES 121Kohm 1% 1/2W AXIAL

RES 121Kohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C1213FRB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C1213FRB14
Through Hole Resistors RLR20C1213FRB14
RES 121K OHM 1% 1/2W AXIAL

RES 121K OHM 1% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR20C1213FRB14-ND RLR20C1213FRB14 RLR20C1213FRB14
Product Name Through Hole Resistors RES 121K OHM 1% 1/2W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623712-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27000 ohms
Tolerance 5 +/- %
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details