The RLR20C1071FRB14 is a metal film through-hole resistor from Lingto Electronic Limited, designed to meet military specifications under MIL-PRF-39017. It features a resistance value of 1.07 kΩ with a tolerance of ±1%. The resistor has a power rating of 0.5W at 70°C and operates within a temperature range of -65°C to +150°C. It is characterized by low noise levels and a high insulation resistance of at least 10^9 ohms. The construction includes an epoxy coating for moisture protection and is suitable for applications requiring established reliability. The resistor is also compliant with various military standards, ensuring traceability and quality assurance. This product is appropriate for engineers seeking reliable resistors for military or high-reliability applications.
Res Metal Film 1.07K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
1.07 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
RES 1.07K OHM 1% 1/2W AXIAL
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RLR20C1071FRB14 | RLR20C1071FRB14-ND | RLR20C1071FRB14 |
| Product Name | Res Metal Film 1.07K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | Through Hole Resistors | Through Hole Resistors |
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | ThroughHole |
| Tolerance | 1 to 0.0100 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C | |
| Power Rating | 2 watts | 0.5000 watts | 2 watts |