Vishay Intertechnology, Inc. Res Metal Film 1M Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk RLR20C1004GMB14

Description
Res Metal Film 1M Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 1M Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 1M Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk - RLR20C1004GMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1M Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
RLR20C1004GMB14
Res Metal Film 1M Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk RLR20C1004GMB14
Res Metal Film 1M Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk

Res Metal Film 1M Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RLR20C1004GMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C1004GMB14-ND
Through Hole Resistors RLR20C1004GMB14-ND
1 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,1Mohms,350Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 51C7905 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1Mohms,350Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
51C7905
Resistor,metal Film,1Mohms,350Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 51C7905
Resistor,Metal Film,1MOhms,350WV,2+ /-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,1MOhms,350WV,2+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR20C1004GMB14 RLR20C1004GMB14-ND 51C7905
Product Name Res Metal Film 1M Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk Through Hole Resistors Resistor,metal Film,1Mohms,350Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 to 1 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617598 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C103J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details