Vishay Intertechnology, Inc. Through Hole Resistors RLR20C10R0GPBSL

Description
10 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
10 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR20C10R0GPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C10R0GPBSL-ND
Through Hole Resistors RLR20C10R0GPBSL-ND
10 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 10 OHM 2% 1/2W AXIAL - RLR20C10R0GPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 2% 1/2W AXIAL
RLR20C10R0GPBSL
RES 10 OHM 2% 1/2W AXIAL RLR20C10R0GPBSL
RES 10ohm 2% 1/2W AXIAL

RES 10ohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C10R0GPBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C10R0GPBSL
Through Hole Resistors RLR20C10R0GPBSL
RES 10 OHM 2% 1/2W AXIAL

RES 10 OHM 2% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR20C10R0GPBSL-ND RLR20C10R0GPBSL RLR20C10R0GPBSL
Product Name Through Hole Resistors RES 10 OHM 2% 1/2W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers