Vishay Intertechnology, Inc. RES 11.8 OHM 1% 1/2W AXIAL RLR20C11R8FRB14

Description
RES 11.8ohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 11.8ohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.8 OHM 1% 1/2W AXIAL - RLR20C11R8FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.8 OHM 1% 1/2W AXIAL
RLR20C11R8FRB14
RES 11.8 OHM 1% 1/2W AXIAL RLR20C11R8FRB14
RES 11.8ohm 1% 1/2W AXIAL

RES 11.8ohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C11R8FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C11R8FRB14-ND
Through Hole Resistors RLR20C11R8FRB14-ND
11.8 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

11.8 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C11R8FRB14 RLR20C11R8FRB14-ND
Product Name RES 11.8 OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11.8 ohms 11.8 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1249349 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers