Vishay Intertechnology, Inc. RES 124K OHM 1% 1/2W AXIAL RLR20C1243FMRSL

Description
RES 124Kohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 124Kohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 124K OHM 1% 1/2W AXIAL - RLR20C1243FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 124K OHM 1% 1/2W AXIAL
RLR20C1243FMRSL
RES 124K OHM 1% 1/2W AXIAL RLR20C1243FMRSL
RES 124Kohm 1% 1/2W AXIAL

RES 124Kohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C1243FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C1243FMRSL-ND
Through Hole Resistors RLR20C1243FMRSL-ND
124 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

124 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C1243FMRSL RLR20C1243FMRSL-ND
Product Name RES 124K OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 124000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Chassis Mount Resistors - 1311309 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details