ASAP Semiconductor LLC Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
400
450
500
550
600
650
700
710
720
730
740
750
756
757
758
759
760
761
762
763
764
765
766
767
768
770
780
790
800
810
820
850
900
950
1000
1050
1100
1500
1578
| Product Name | Notes |
|---|---|
| MF,1/4W, 90.9K ,1%,100PPM, R/.01%,BULK | |
| RES 8.06ohm 1% 1/4W AXIAL | |
| RES 8.25ohm 1% 1/4W AXIAL | |
| RES 8.2ohm 2% 1/4W AXIAL | |
| RES 8.45Kohm 1% 1/4W AXIAL | |
| RES 8.45Mohm 1% 1/4W AXIAL | |
| RES 8.45ohm 1% 1/4W AXIAL | |
| RES 8.66Kohm 1% 1/4W AXIAL | |
| RES 8.66ohm 1% 1/4W AXIAL | |
| RES 8.87Kohm 1% 1/4W AXIAL | |
| RES 8.87Mohm 1% 1/4W AXIAL | |
| RES 8.87ohm 1% 1/4W AXIAL | |
| RES 84.5Kohm 1% 1/4W AXIAL | |
| RES 84.5ohm 1% 1/4W AXIAL | |
| RES 845Kohm 1% 1/4W AXIAL | |
| RES 86.6Kohm 1% 1/4W AXIAL | |
| RES 86.6ohm 1% 1/4W AXIAL | |
| RES 866Kohm 1% 1/4W AXIAL | |
| RES 866ohm 1% 1/4W AXIAL | |
| RES 877ohm 1% 1/4W AXIAL | |
| RES 88.7Kohm 1% 1/4W AXIAL | |
| RES 88.7ohm 1% 1/4W AXIAL | |
| RES 887Kohm 1% 1/4W AXIAL | |
| RES 887ohm 1% 1/4W AXIAL | |
| RES 9.09Kohm 1% 1/4W AXIAL | |
| RES 9.09Mohm 1% 1/4W AXIAL | |
| RES 9.1Kohm 1% 1/4W AXIAL | |
| RES 9.1Kohm 2% 1/4W AXIAL | |
| RES 90.9Kohm 1% 1/4W AXIAL | |
| RES 90.9ohm 1% 1/4W AXIAL | |
| RES 909Kohm 1% 1/4W AXIAL | |
| RES 909ohm 1% 1/4W AXIAL | |
| RES 910Kohm 2% 1/4W AXIAL | |
| RES 910ohm 2% 1/4W AXIAL | |
| RES 91Kohm 1% 1/4W AXIAL | |
| RES 91Kohm 2% 1/4W AXIAL | |
| Res Metal Film 8.06 Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 8.2 Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 8.2 Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 8.25 Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 8.45 Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 8.45K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 8.5K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 8.5K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 8.5K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 8.66K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 8.66K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole | |
| Res Metal Film 8.66K Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 8.66K Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 8.66K Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 8.87K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 8.87M Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 8.87M Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 84.5 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 84.5 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole | |
| Res Metal Film 84.5 Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 84.5 Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 84.5K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 84.5K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 84.5K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 845K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 845K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole | |
| Res Metal Film 845K Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 850 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 850 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 86.6 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 86.6 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 86.6K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 86.6K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 866 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 866 Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk | |
| Res Metal Film 866 Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 866 Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 866K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 866K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 866K Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 88.7 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 88.7 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 88.7K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 887 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 887 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 887 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole | |
| Res Metal Film 887K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 887K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 887K Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 9.09K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 9.09K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 9.09K Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 9.09K Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 9.09M Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 9.09M Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 9.1K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 9.1K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 9.1K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 9.1K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 9.1K Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 9.1K Ohm 2% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 9.1K Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 90.9 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 90.9 Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 90.9 Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 90.9K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 90.9K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole | |
| Res Metal Film 90.9K Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 90.9K Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 90.9K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 909 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 909 Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 909 Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 909K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 909K Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 910 Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 910 Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole | |
| Res Metal Film 910 Ohm 2% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 910 Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 910 Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 910K Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 910K Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 910K Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 91K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 91K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 91K Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 9K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 9K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Resistor-Fixed-Singl e-Through-Hole | |
| RLR07C8452FS | |
| RLR07C84R5FS | |
| RLR07C8662FS | |
| RLR07C8663FSB14 | |
| RLR07C8873FS | |
| RLR07C9090FS | |
| RLR07C9090FSB14 | |
| RLR07C9091FSB14 | |
| RLR07C9093FS | |
| RLR07C9101GSB14 | |
| RLR07C9102GS |
| << Prev | Next >> |