Vishay Intertechnology, Inc. RES 1.02K OHM 1% 1/2W AXIAL RLR20C1021FRBSL

Description
RES 1.02Kohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 1.02Kohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.02K OHM 1% 1/2W AXIAL - RLR20C1021FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.02K OHM 1% 1/2W AXIAL
RLR20C1021FRBSL
RES 1.02K OHM 1% 1/2W AXIAL RLR20C1021FRBSL
RES 1.02Kohm 1% 1/2W AXIAL

RES 1.02Kohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C1021FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C1021FRBSL-ND
Through Hole Resistors RLR20C1021FRBSL-ND
1.02 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.02 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C1021FRBSL RLR20C1021FRBSL-ND
Product Name RES 1.02K OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1020 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details