The RLR20C1100GPB14 is a through-hole metal film resistor from Lingto Electronic Limited, designed to meet military specifications under MIL-PRF-39017. It has a resistance value of 110 ohms with a tolerance of ±2%. The resistor is rated for a power dissipation of 0.5 watts at 70 °C and operates within a temperature range of -65 °C to +150 °C. It features a low noise level of -40 dB and is constructed with an epoxy coating for enhanced moisture protection. The resistor also offers excellent insulation resistance of at least 10^9 ohms when dry, and a dielectric strength of 500 volts. This part is suitable for applications requiring high reliability and stability in demanding environments.
110 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
RES 110ohm 2% 1/2W AXIAL
RES 110 OHM 2% 1/2W AXIAL
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RLR20C1100GPB14-ND | RLR20C1100GPB14 | RLR20C1100GPB14 |
| Product Name | Through Hole Resistors | RES 110 OHM 2% 1/2W AXIAL | Through Hole Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | ThroughHole |
| Resistance Range | 110 ohms | 110 ohms | 110 ohms |