Vishay Intertechnology, Inc. RES 130 OHM 1% 1/2W AXIAL RLR20C1300FMB14

Description
RES 130ohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 130ohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 130 OHM 1% 1/2W AXIAL - RLR20C1300FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130 OHM 1% 1/2W AXIAL
RLR20C1300FMB14
RES 130 OHM 1% 1/2W AXIAL RLR20C1300FMB14
RES 130ohm 1% 1/2W AXIAL

RES 130ohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C1300FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C1300FMB14-ND
Through Hole Resistors RLR20C1300FMB14-ND
130 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

130 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR20C1300FMB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C1300FMB14
Through Hole Resistors RLR20C1300FMB14
RES 130 OHM 1% 1/2W AXIAL

RES 130 OHM 1% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR20C1300FMB14 RLR20C1300FMB14-ND RLR20C1300FMB14
Product Name RES 130 OHM 1% 1/2W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 130 ohms 130 ohms 130 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details