Vishay Intertechnology, Inc. RES 1.1K OHM 2% 1/2W AXIAL RLR20C1101GRRE6

Description
RES 1.1Kohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 1.1Kohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.1K OHM 2% 1/2W AXIAL - RLR20C1101GRRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.1K OHM 2% 1/2W AXIAL
RLR20C1101GRRE6
RES 1.1K OHM 2% 1/2W AXIAL RLR20C1101GRRE6
RES 1.1Kohm 2% 1/2W AXIAL

RES 1.1Kohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C1101GRRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C1101GRRE6-ND
Through Hole Resistors RLR20C1101GRRE6-ND
1.1 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.1 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C1101GRRE6 RLR20C1101GRRE6-ND
Product Name RES 1.1K OHM 2% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1100 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R564JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1614591-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4300 ohms
View Details
2 suppliers