Vishay Intertechnology, Inc. RES 12.7 OHM 1% 1/2W AXIAL RLR20C12R7FRB14

Description
RES 12.7ohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 12.7ohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.7 OHM 1% 1/2W AXIAL - RLR20C12R7FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.7 OHM 1% 1/2W AXIAL
RLR20C12R7FRB14
RES 12.7 OHM 1% 1/2W AXIAL RLR20C12R7FRB14
RES 12.7ohm 1% 1/2W AXIAL

RES 12.7ohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C12R7FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C12R7FRB14-ND
Through Hole Resistors RLR20C12R7FRB14-ND
12.7 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

12.7 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C12R7FRB14 RLR20C12R7FRB14-ND
Product Name RES 12.7 OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12.7 ohms 12.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers