Vishay Intertechnology, Inc. Through Hole Resistors RLR20C1100GRBSL

Description
110 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
110 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR20C1100GRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C1100GRBSL-ND
Through Hole Resistors RLR20C1100GRBSL-ND
110 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

110 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 110 OHM 2% 1/2W AXIAL - RLR20C1100GRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110 OHM 2% 1/2W AXIAL
RLR20C1100GRBSL
RES 110 OHM 2% 1/2W AXIAL RLR20C1100GRBSL
RES 110ohm 2% 1/2W AXIAL

RES 110ohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C1100GRBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C1100GRBSL
Through Hole Resistors RLR20C1100GRBSL
RES 110 OHM 2% 1/2W AXIAL

RES 110 OHM 2% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR20C1100GRBSL-ND RLR20C1100GRBSL RLR20C1100GRBSL
Product Name Through Hole Resistors RES 110 OHM 2% 1/2W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 110 ohms 110 ohms 110 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1722212 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers