Vishay Intertechnology, Inc. Through Hole Resistors RLR20C11R0GMBSL

Description
11 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
11 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR20C11R0GMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C11R0GMBSL-ND
Through Hole Resistors RLR20C11R0GMBSL-ND
11 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

11 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 11 OHM 2% 1/2W AXIAL - RLR20C11R0GMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11 OHM 2% 1/2W AXIAL
RLR20C11R0GMBSL
RES 11 OHM 2% 1/2W AXIAL RLR20C11R0GMBSL
RES 11ohm 2% 1/2W AXIAL

RES 11ohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C11R0GMBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C11R0GMBSL
Through Hole Resistors RLR20C11R0GMBSL
RES 11 OHM 2% 1/2W AXIAL

RES 11 OHM 2% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR20C11R0GMBSL-ND RLR20C11R0GMBSL RLR20C11R0GMBSL
Product Name Through Hole Resistors RES 11 OHM 2% 1/2W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 11 ohms 11 ohms 11 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691816 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details