Vishay Intertechnology, Inc. Through Hole Resistors RLR20C10R5FRBSL

Description
10.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
10.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR20C10R5FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C10R5FRBSL-ND
Through Hole Resistors RLR20C10R5FRBSL-ND
10.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 10.5 OHM 1% 1/2W AXIAL - RLR20C10R5FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.5 OHM 1% 1/2W AXIAL
RLR20C10R5FRBSL
RES 10.5 OHM 1% 1/2W AXIAL RLR20C10R5FRBSL
RES 10.5ohm 1% 1/2W AXIAL

RES 10.5ohm 1% 1/2W AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR20C10R5FRBSL-ND RLR20C10R5FRBSL
Product Name Through Hole Resistors RES 10.5 OHM 1% 1/2W AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 10.5 ohms 10.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R205JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details