Vishay Intertechnology, Inc. RES 11 OHM 1% 1/2W AXIAL RLR20C11R0FMB14

Description
RES 11ohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 11ohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11 OHM 1% 1/2W AXIAL - RLR20C11R0FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11 OHM 1% 1/2W AXIAL
RLR20C11R0FMB14
RES 11 OHM 1% 1/2W AXIAL RLR20C11R0FMB14
RES 11ohm 1% 1/2W AXIAL

RES 11ohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C11R0FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C11R0FMB14-ND
Through Hole Resistors RLR20C11R0FMB14-ND
11 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

11 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR20C11R0FMB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C11R0FMB14
Through Hole Resistors RLR20C11R0FMB14
RES 11 OHM 1% 1/2W AXIAL

RES 11 OHM 1% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR20C11R0FMB14 RLR20C11R0FMB14-ND RLR20C11R0FMB14
Product Name RES 11 OHM 1% 1/2W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 11 ohms 11 ohms 11 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R823JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details