Vishay Intertechnology, Inc. RES 1.13K OHM 1% 1/2W AXIAL RLR20C1131FRBSL

Description
RES 1.13Kohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 1.13Kohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.13K OHM 1% 1/2W AXIAL - RLR20C1131FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.13K OHM 1% 1/2W AXIAL
RLR20C1131FRBSL
RES 1.13K OHM 1% 1/2W AXIAL RLR20C1131FRBSL
RES 1.13Kohm 1% 1/2W AXIAL

RES 1.13Kohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C1131FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C1131FRBSL-ND
Through Hole Resistors RLR20C1131FRBSL-ND
1.13 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.13 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C1131FRBSL RLR20C1131FRBSL-ND
Product Name RES 1.13K OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1130 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R150JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details