ASAP Semiconductor LLC Datasheets for Resistors

Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more

Page: 1 400 450 500 550 600 650 700 710 720 730 740 750 759 760 761 762 763 764 765 766 767 768 769 770 771 780 790 800 810 820 830 850 900 950 1000 1050 1100 1500 1578
Product Name Notes
MF,1/2W,1.33K,1%,100 PPM,R/.01%,T/R
RES 1.33Kohm 1% 1/2W AXIAL
RES 1.37Kohm 1% 1/2W AXIAL
RES 1.3Kohm 1% 1/2W AXIAL
RES 1.3Kohm 2% 1/2W AXIAL
RES 1.3Mohm 1% 1/2W AXIAL
RES 1.3Mohm 2% 1/2W AXIAL
RES 1.43Kohm 1% 1/2W AXIAL
RES 1.47Kohm 1% 1/2W AXIAL
RES 1.47Mohm 1% 1/2W AXIAL
RES 1.4Kohm 1% 1/2W AXIAL
RES 1.54Kohm 1% 1/2W AXIAL
RES 1.58Kohm 1% 1/2W AXIAL
RES 1.5Kohm 1% 1/2W AXIAL
RES 1.5Kohm 2% 1/2W AXIAL
RES 1.5Mohm 1% 1/2W AXIAL
RES 1.5Mohm 2% 1/2W AXIAL
RES 1.62Kohm 1% 1/2W AXIAL
RES 1.6Kohm 2% 1/2W AXIAL
RES 1.6Mohm 2% 1/2W AXIAL
RES 13.3Kohm 1% 1/2W AXIAL
RES 13.3ohm 1% 1/2W AXIAL
RES 13.7Kohm 1% 1/2W AXIAL
RES 13.7ohm 1% 1/2W AXIAL
RES 130Kohm 1% 1/2W AXIAL
RES 130Kohm 2% 1/2W AXIAL
RES 130ohm 2% 1/2W AXIAL
RES 133Kohm 1% 1/2W AXIAL
RES 133ohm 1% 1/2W AXIAL
RES 137ohm 1% 1/2W AXIAL
RES 13Kohm 1% 1/2W AXIAL
RES 13Kohm 2% 1/2W AXIAL
RES 13ohm 2% 1/2W AXIAL
RES 14.3ohm 1% 1/2W AXIAL
RES 14.7Kohm 1% 1/2W AXIAL
RES 14.7ohm 1% 1/2W AXIAL
RES 140ohm 1% 1/2W AXIAL
RES 143Kohm 1% 1/2W AXIAL
RES 143ohm 1% 1/2W AXIAL
RES 147Kohm 1% 1/2W AXIAL
RES 147ohm 1% 1/2W AXIAL
RES 14Kohm 1% 1/2W AXIAL
RES 14ohm 1% 1/2W AXIAL
RES 15.4Kohm 1% 1/2W AXIAL
RES 15.4ohm 1% 1/2W AXIAL
RES 15.8ohm 1% 1/2W AXIAL
RES 150Kohm 1% 1/2W AXIAL
RES 150Kohm 2% 1/2W AXIAL
RES 150ohm 1% 1/2W AXIAL
RES 150ohm 2% 1/2W AXIAL
RES 154ohm 1% 1/2W AXIAL
RES 158Kohm 1% 1/2W AXIAL
RES 158ohm 1% 1/2W AXIAL
RES 15Kohm 1% 1/2W AXIAL
RES 15Kohm 2% 1/2W AXIAL
RES 15ohm 1% 1/2W AXIAL
RES 15ohm 2% 1/2W AXIAL
RES 16.2Kohm 1% 1/2W AXIAL
RES 160Kohm 2% 1/2W AXIAL
RES 160ohm 1% 1/2W AXIAL
RES 160ohm 2% 1/2W AXIAL
RES 162Kohm 1% 1/2W AXIAL
RES 162ohm 1% 1/2W AXIAL
RES 16Kohm 1% 1/2W AXIAL
RES 16Kohm 2% 1/2W AXIAL
Res Metal Film 1.33K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 1.33K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 1.37K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 1.3K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 1.3K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 1.3K Ohm 1% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 1.3K Ohm 1% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 1.3K Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 1.3K Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 1.3K Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 1.3K Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 1.3M Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 1.43K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 1.47K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 1.47M Ohm 1% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 1.47M Ohm 1% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 1.4K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 1.4K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole
Res Metal Film 1.54K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 1.54K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 1.58K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 1.58K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 1.5K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 1.5K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole
Res Metal Film 1.5K Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 1.5K Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 1.5K Ohm 2% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk
Res Metal Film 1.5K Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 1.62K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 1.62K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 1.6K Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 1.6K Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 1.6K Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 13.3 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 13.3K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole
Res Metal Film 13.7 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 13.7 Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 13.7K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 130 Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 130K Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 130K Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 133 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole
Res Metal Film 133 Ohm 1% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 133K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 13K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 13K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 13K Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 13K Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 13K Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 13K Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 14.7 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 14.7K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 14.7K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole
Res Metal Film 14.7K Ohm 1% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 140 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 140 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 143K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 147 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 14K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 14K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 15 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 15 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 15 Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 15 Ohm 2% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 15 Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 15 Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 15.4K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 15.4K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 15.8 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 15.8 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 150 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 150 Ohm 1% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 150 Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 150 Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 150 Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 150K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 150K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 150K Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 150K Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 150K Ohm 2% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk
Res Metal Film 150K Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 150K Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 158 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 158K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 15K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 15K Ohm 1% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 15K Ohm 1% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 15K Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 15K Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 15K Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 16.2K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 16.2K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole
Res Metal Film 160 Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 160 Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 160 Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 160K Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 160K Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 160K Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 160K Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 162 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 162 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole
Res Metal Film 162K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 162K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 16K Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Resistor-Fixed-Singl e-Through-Hole
RLR20C1401FR
RLR20C1500GR
RLR20C1602GMB14
RLR20C1622FR

<< Prev Next >>