ASAP Semiconductor LLC Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
450
500
550
600
650
700
710
720
730
740
750
760
762
763
764
765
766
767
768
769
770
771
772
773
774
780
790
800
810
820
830
850
900
950
1000
1050
1100
1500
1578
| Product Name | Notes |
|---|---|
| MF,1/2W,26.7,1%,100P PM,R/.01%,TR | |
| RES 2.55Kohm 1% 1/2W AXIAL | |
| RES 2.61Kohm 1% 1/2W AXIAL | |
| RES 2.67Kohm 1% 1/2W AXIAL | |
| RES 2.74Kohm 1% 1/2W AXIAL | |
| RES 2.74Mohm 1% 1/2W AXIAL | |
| RES 2.7Kohm 2% 1/2W AXIAL | |
| RES 2.7Mohm 2% 1/2W AXIAL | |
| RES 2.87Kohm 1% 1/2W AXIAL | |
| RES 2.8Kohm 1% 1/2W AXIAL | |
| RES 2.8Mohm 1% 1/2W AXIAL | |
| RES 2.94Kohm 1% 1/2W AXIAL | |
| RES 24.9ohm 1% 1/2W AXIAL | |
| RES 25.5ohm 1% 1/2W AXIAL | |
| RES 255ohm 1% 1/2W AXIAL | |
| RES 26.1Kohm 1% 1/2W AXIAL | |
| RES 26.1ohm 1% 1/2W AXIAL | |
| RES 26.7Kohm 1% 1/2W AXIAL | |
| RES 26.7ohm 1% 1/2W AXIAL | |
| RES 261Kohm 1% 1/2W AXIAL | |
| RES 261ohm 1% 1/2W AXIAL | |
| RES 267Kohm 1% 1/2W AXIAL | |
| RES 267ohm 1% 1/2W AXIAL | |
| RES 27.4Kohm 1% 1/2W AXIAL | |
| RES 27.4ohm 1% 1/2W AXIAL | |
| RES 270Kohm 2% 1/2W AXIAL | |
| RES 270ohm 2% 1/2W AXIAL | |
| RES 274Kohm 1% 1/2W AXIAL | |
| RES 274ohm 1% 1/2W AXIAL | |
| RES 27Kohm 2% 1/2W AXIAL | |
| RES 27ohm 2% 1/2W AXIAL | |
| RES 28.7Kohm 1% 1/2W AXIAL | |
| RES 28.7ohm 1% 1/2W AXIAL | |
| RES 280ohm 1% 1/2W AXIAL | |
| RES 287ohm 1% 1/2W AXIAL | |
| RES 28ohm 1% 1/2W AXIAL | |
| RES 29.4Kohm 1% 1/2W AXIAL | |
| RES 29.4ohm 1% 1/2W AXIAL | |
| RES 294Kohm 1% 1/2W AXIAL | |
| RES 294ohm 1% 1/2W AXIAL | |
| RES 3.01Kohm 1% 1/2W AXIAL | |
| RES 3.01Mohm 1% 1/2W AXIAL | |
| RES 3.09Kohm 1% 1/2W AXIAL | |
| RES 3.16Kohm 1% 1/2W AXIAL | |
| RES 30.1Kohm 1% 1/2W AXIAL | |
| RES 30.1ohm 1% 1/2W AXIAL | |
| RES 30.9Kohm 1% 1/2W AXIAL | |
| RES 30.9ohm 1% 1/2W AXIAL | |
| RES 300Kohm 2% 1/2W AXIAL | |
| RES 300ohm 2% 1/2W AXIAL | |
| RES 301Kohm 1% 1/2W AXIAL | |
| RES 301ohm 1% 1/2W AXIAL | |
| RES 309Kohm 1% 1/2W AXIAL | |
| RES 309ohm 1% 1/2W AXIAL | |
| RES 30Kohm 2% 1/2W AXIAL | |
| RES 30ohm 2% 1/2W AXIAL | |
| RES 316ohm 1% 1/2W AXIAL | |
| RES 3Kohm 2% 1/2W AXIAL | |
| RES 3Mohm 2% 1/2W AXIAL | |
| Res Metal Film 2.55K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 2.55K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 2.61K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 2.67K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 2.67K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 2.74K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 2.74K Ohm 1% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 2.74M Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 2.74M Ohm 1% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 2.7K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 2.7K Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 2.7K Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 2.7K Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 2.7K Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 2.7M Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 24.9 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 24.9 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole | |
| Res Metal Film 25.5 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 25.5 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 255 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 255 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 26.1 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 26.1 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 26.1K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 26.7 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 26.7K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 26.7K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole | |
| Res Metal Film 261 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 261 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 261K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 261K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 267 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 267 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole | |
| Res Metal Film 267K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 27 Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 27 Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 27 Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 27 Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 27.4 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 27.4 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 27.4K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 27.4K Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 27.4K Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 270 Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 270 Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole | |
| Res Metal Film 270 Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 270K Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 270K Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 270K Ohm 2% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 270K Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 274 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 274 Ohm 1% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 274 Ohm 1% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 274K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 27K Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 27K Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 27K Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 28 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 28 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 28.7 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 28.7 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 28.7K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 280 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 280 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 287 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 29.4K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 294K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 3.01K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 3.01K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole | |
| Res Metal Film 3.01K Ohm 1% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 3.01M Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 3.01M Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 3.01M Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 3.16K Ohm 1% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 30 Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 30 Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 30.1 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 30.1 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 30.1K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 300 Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 300 Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 300 Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 300K Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 301 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 301 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 301 Ohm 1% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 301 Ohm 1% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 309K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 30K Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 30K Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 316 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 316 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 3K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 3K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 3K Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 3K Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 3K Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 3K Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Resistor-Fixed-Singl e-Through-Hole | |
| RLR20C2610FR | |
| RLR20C2740FRB14 | |
| RLR20C2741FR | |
| RLR20C2742FR | |
| RLR20C2801FRB14 | |
| RLR20C28R7FR | |
| RLR20C3161FR | |
| RLR20C3161FRB14 |
| << Prev | Next >> |