Vishay Intertechnology, Inc. Through Hole Resistors RLR20C1210FRRE6

Description
121 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
121 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR20C1210FRRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C1210FRRE6-ND
Through Hole Resistors RLR20C1210FRRE6-ND
121 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

121 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF,1/2W,121,1%,100PPM,R/.01%,T/R - RLR20C1210FRRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/2W,121,1%,100PPM,R/.01%,T/R
RLR20C1210FRRE6
MF,1/2W,121,1%,100PPM,R/.01%,T/R RLR20C1210FRRE6
MF,1/2W,121,1%,100PP M,R/.01%,T/R

MF,1/2W,121,1%,100PPM,R/.01%,T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR20C1210FRRE6-ND RLR20C1210FRRE6
Product Name Through Hole Resistors MF,1/2W,121,1%,100PPM,R/.01%,T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 121 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4C683J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details