Vishay Intertechnology, Inc. RES 113 OHM 1% 1/2W AXIAL RLR20C1130FRBSL

Description
RES 113ohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 113ohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 113 OHM 1% 1/2W AXIAL - RLR20C1130FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 113 OHM 1% 1/2W AXIAL
RLR20C1130FRBSL
RES 113 OHM 1% 1/2W AXIAL RLR20C1130FRBSL
RES 113ohm 1% 1/2W AXIAL

RES 113ohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C1130FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C1130FRBSL-ND
Through Hole Resistors RLR20C1130FRBSL-ND
113 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

113 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C1130FRBSL RLR20C1130FRBSL-ND
Product Name RES 113 OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 113 ohms 113 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1311276 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details