Vishay Intertechnology, Inc. RES 10.5 OHM 1% 1/2W AXIAL RLR20C10R5FRRSL

Description
RES 10.5ohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 10.5ohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.5 OHM 1% 1/2W AXIAL - RLR20C10R5FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.5 OHM 1% 1/2W AXIAL
RLR20C10R5FRRSL
RES 10.5 OHM 1% 1/2W AXIAL RLR20C10R5FRRSL
RES 10.5ohm 1% 1/2W AXIAL

RES 10.5ohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C10R5FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C10R5FRRSL-ND
Through Hole Resistors RLR20C10R5FRRSL-ND
10.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C10R5FRRSL RLR20C10R5FRRSL-ND
Product Name RES 10.5 OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10.5 ohms 10.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1617561 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Through Hole Resistors - 2019-CF1/4CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details