ASAP Semiconductor LLC Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
400
450
500
550
600
650
700
710
720
730
740
750
752
753
754
755
756
757
758
759
760
761
762
763
764
770
780
790
800
810
820
850
900
950
1000
1050
1100
1500
1578
| Product Name | Notes |
|---|---|
| MF,1/4W,6.81K,1%,100 PPM,S/.001%,T/R | |
| MF,1/4W,680,2%,100PP M,S/.001%,T/R | |
| RES 6.34Kohm 1% 1/4W AXIAL | |
| RES 6.34Mohm 1% 1/4W AXIAL | |
| RES 6.49Kohm 1% 1/4W AXIAL | |
| RES 6.49Mohm 1% 1/4W AXIAL | |
| RES 6.65Kohm 1% 1/4W AXIAL | |
| RES 6.65Mohm 1% 1/4W AXIAL | |
| RES 6.81Kohm 1% 1/4W AXIAL | |
| RES 6.8Kohm 2% 1/4W AXIAL | |
| RES 6.8Mohm 1% 1/4W AXIAL | |
| RES 6.8Mohm 2% 1/4W AXIAL | |
| RES 63.4Kohm 1% 1/4W AXIAL | |
| RES 63.4ohm 1% 1/4W AXIAL | |
| RES 634Kohm 1% 1/4W AXIAL | |
| RES 634ohm 1% 1/4W AXIAL | |
| RES 64.9Kohm 1% 1/4W AXIAL | |
| RES 64.9ohm 1% 1/4W AXIAL | |
| RES 649Kohm 1% 1/4W AXIAL | |
| RES 649ohm 1% 1/4W AXIAL | |
| RES 66.5Kohm 1% 1/4W AXIAL | |
| RES 66.5ohm 1% 1/4W AXIAL | |
| RES 665Kohm 1% 1/4W AXIAL | |
| RES 665ohm 1% 1/4W AXIAL | |
| RES 68.1Kohm 1% 1/4W AXIAL | |
| RES 680Kohm 2% 1/4W AXIAL | |
| RES 680ohm 1% 1/4W AXIAL | |
| RES 680ohm 2% 1/4W AXIAL | |
| RES 681ohm 1% 1/4W AXIAL | |
| RES 68Kohm 2% 1/4W AXIAL | |
| Res Metal Film 6.34K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 6.34K Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 6.34M Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 6.34M Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 6.49K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 6.49K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole | |
| Res Metal Film 6.49K Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 6.49K Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 6.49M Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 6.52K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 6.65K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 6.65K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 6.65K Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 6.65K Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 6.65M Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 6.65M Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 6.81K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Ammo Pack | |
| Res Metal Film 6.81K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 6.81K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 6.81K Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 6.81K Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 6.81K Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk | |
| Res Metal Film 6.81K Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 6.81K Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 6.8K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 6.8K Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 6.8K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Ammo Pack | |
| Res Metal Film 6.8K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 6.8K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 6.8K Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 6.8K Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 6.8K Ohm 2% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk | |
| Res Metal Film 6.8K Ohm 2% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 6.8K Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 6.8M Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 6.8M Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 6.8M Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 6.8M Ohm 2% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 6.8M Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 6.8M Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 63.4 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 63.4K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 63.4K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole | |
| Res Metal Film 63.4K Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 63.4K Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 634 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 634K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 64.9 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 64.9 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 64.9K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 64.9K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole | |
| Res Metal Film 64.9K Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 649 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 649 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole | |
| Res Metal Film 649 Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 649 Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 649K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 65.7K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 650K Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 650K Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 66.5 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 66.5 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 66.5K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 66.5K Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 66.5K Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 665 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 665 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole | |
| Res Metal Film 665 Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 665K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 665K Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 680 Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 680 Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 680 Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 680 Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 680 Ohm 2% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 680 Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 680 Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 680K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 680K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 680K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 680K Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 680K Ohm 2% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 680K Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 681 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 681 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 681 Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 681 Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 68K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 68K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 68K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk | |
| Res Metal Film 68K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Metal Film 68K Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 68K Ohm 2% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 68K Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Resistor-Fixed-Singl e-Through-Hole | |
| RLR07C6341FSB14 | |
| RLR07C63R4FS | |
| RLR07C63R4FSB14 | |
| RLR07C64R9FS | |
| RLR07C64R9FSB14 | |
| RLR07C6650FS | |
| RLR07C6651FS | |
| RLR07C6652FS | |
| RLR07C6653FS | |
| RLR07C6800GSB14 | |
| RLR07C6801GSB14 | |
| RLR07C6802GRB14 | |
| RLR07C6802GS | |
| RLR07C6802GSB14 | |
| RLR07C6810FS |
| << Prev | Next >> |